Capital Lighting, Inc. 4647TN/NS114 Pendants-Bowl Style 696527

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tuscan Sun Product Name: Six Light Pendant Glass: Iridescent Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tuscan Sun Product Name: Six Light Pendant Glass: Iridescent Shell

Suppliers

Company
Product
Description
Supplier Links
4647TN/NS114 Pendants-Bowl Style - 696527 - Capital Lighting, Inc.
Columbus, OH, USA
4647TN/NS114 Pendants-Bowl Style
696527
4647TN/NS114 Pendants-Bowl Style 696527
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tuscan Sun Product Name: Six Light Pendant Glass: Iridescent Shell

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 35.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Tuscan Sun
Product Name: Six Light Pendant
Glass: Iridescent Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696527
Product Name 4647TN/NS114 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details