Capital Lighting, Inc. JS1715BN Semi-Flush Mts.-Drum Shade 696499

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 18 Product Name: Two Light Semi Flush Mount UPC: 611728151921 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 18 Product Name: Two Light Semi Flush Mount UPC: 611728151921 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JS1715BN Semi-Flush Mts.-Drum Shade - 696499 - Capital Lighting, Inc.
Columbus, OH, USA
JS1715BN Semi-Flush Mts.-Drum Shade
696499
JS1715BN Semi-Flush Mts.-Drum Shade 696499
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 18 Product Name: Two Light Semi Flush Mount UPC: 611728151921 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 18
Product Name: Two Light Semi Flush Mount
UPC: 611728151921
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696499
Product Name JS1715BN Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details