Capital Lighting, Inc. MC843CRC Pendants-Drum Shade 696469

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 47.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Renaissance Copper Weight: 14 Product Name: Three Light Pendant UPC: 611728152584 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 47.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Renaissance Copper Weight: 14 Product Name: Three Light Pendant UPC: 611728152584 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MC843CRC Pendants-Drum Shade - 696469 - Capital Lighting, Inc.
Columbus, OH, USA
MC843CRC Pendants-Drum Shade
696469
MC843CRC Pendants-Drum Shade 696469
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 47.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Renaissance Copper Weight: 14 Product Name: Three Light Pendant UPC: 611728152584 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 47.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Renaissance Copper
Weight: 14
Product Name: Three Light Pendant
UPC: 611728152584
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696469
Product Name MC843CRC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details