Capital Lighting, Inc. PY8602AN Bathroom Fixtures-Two Lights 696438

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 7 Bulb Type: G9 Qty: 2 Wattage: 50 Finish: Antique Nickel Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728153277 Category: Bath Glass: Opal Etched Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 7 Bulb Type: G9 Qty: 2 Wattage: 50 Finish: Antique Nickel Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728153277 Category: Bath Glass: Opal Etched Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
PY8602AN Bathroom Fixtures-Two Lights - 696438 - Capital Lighting, Inc.
Columbus, OH, USA
PY8602AN Bathroom Fixtures-Two Lights
696438
PY8602AN Bathroom Fixtures-Two Lights 696438
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 7 Bulb Type: G9 Qty: 2 Wattage: 50 Finish: Antique Nickel Weight: 7 Product Name: Two Light Bath Fixture UPC: 611728153277 Category: Bath Glass: Opal Etched Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Extension: 7
Bulb
Type: G9
Qty: 2
Wattage: 50
Finish: Antique Nickel
Weight: 7
Product Name: Two Light Bath Fixture
UPC: 611728153277
Category: Bath
Glass: Opal Etched
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696438
Product Name PY8602AN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details