Capital Lighting, Inc. NL8604C Bathroom Fixtures-Four Lights 696434

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 12 Product Name: Four Light Bath Fixture UPC: 611728151747 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 12 Product Name: Four Light Bath Fixture UPC: 611728151747 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NL8604C Bathroom Fixtures-Four Lights - 696434 - Capital Lighting, Inc.
Columbus, OH, USA
NL8604C Bathroom Fixtures-Four Lights
696434
NL8604C Bathroom Fixtures-Four Lights 696434
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 12 Product Name: Four Light Bath Fixture UPC: 611728151747 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Weight: 12
Product Name: Four Light Bath Fixture
UPC: 611728151747
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696434
Product Name NL8604C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details