Capital Lighting, Inc. PY8603AN Bathroom Fixtures-Three Lights 696419

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 7.00 Extension: 7 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Antique Nickel Weight: 8 Product Name: Three Light Bath Fixture UPC: 611728153284 Category: Bath Glass: Opal Etched Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 7.00 Extension: 7 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Antique Nickel Weight: 8 Product Name: Three Light Bath Fixture UPC: 611728153284 Category: Bath Glass: Opal Etched Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
PY8603AN Bathroom Fixtures-Three Lights - 696419 - Capital Lighting, Inc.
Columbus, OH, USA
PY8603AN Bathroom Fixtures-Three Lights
696419
PY8603AN Bathroom Fixtures-Three Lights 696419
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 7.00 Extension: 7 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Antique Nickel Weight: 8 Product Name: Three Light Bath Fixture UPC: 611728153284 Category: Bath Glass: Opal Etched Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 7.00
Extension: 7
Bulb
Type: G9
Qty: 3
Wattage: 50
Finish: Antique Nickel
Weight: 8
Product Name: Three Light Bath Fixture
UPC: 611728153284
Category: Bath
Glass: Opal Etched
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696419
Product Name PY8603AN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details