Capital Lighting, Inc. P5914-20 Exterior -Wall Mt./Flush 696386

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.25 Extension: 4 Bulb Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: One Light Sconce UPC: 785247158928 Category: Sconces Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.25 Extension: 4 Bulb Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: One Light Sconce UPC: 785247158928 Category: Sconces Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5914-20 Exterior -Wall Mt./Flush - 696386 - Capital Lighting, Inc.
Columbus, OH, USA
P5914-20 Exterior -Wall Mt./Flush
696386
P5914-20 Exterior -Wall Mt./Flush 696386
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.25 Extension: 4 Bulb Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: One Light Sconce UPC: 785247158928 Category: Sconces Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.25
Extension: 4
Bulb
Qty: 1
Wattage: 26
Finish: Antique Bronze
Product Name: One Light Sconce
UPC: 785247158928
Category: Sconces
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696386
Product Name P5914-20 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details