Capital Lighting, Inc. P3854-74 Flush Mounts-Other 696374

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Bronze Product Name: One Light Close To Ceiling UPC: 785247154579 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Bronze Product Name: One Light Close To Ceiling UPC: 785247154579 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3854-74 Flush Mounts-Other - 696374 - Capital Lighting, Inc.
Columbus, OH, USA
P3854-74 Flush Mounts-Other
696374
P3854-74 Flush Mounts-Other 696374
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Bronze Product Name: One Light Close To Ceiling UPC: 785247154579 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Venetian Bronze
Product Name: One Light Close To Ceiling
UPC: 785247154579
Category: Close To Ceiling
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696374
Product Name P3854-74 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details