Capital Lighting, Inc. P3862-09 Semi-Flush Mts.-Bowl Style 696373

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247157044 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247157044 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3862-09 Semi-Flush Mts.-Bowl Style - 696373 - Capital Lighting, Inc.
Columbus, OH, USA
P3862-09 Semi-Flush Mts.-Bowl Style
696373
P3862-09 Semi-Flush Mts.-Bowl Style 696373
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247157044 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Close To Ceiling
UPC: 785247157044
Category: Close To Ceiling
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696373
Product Name P3862-09 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details