Capital Lighting, Inc. P4421-84 Mid. Chandeliers-Drum Shades 696360

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Espresso Product Name: Four Light Chandelier UPC: 785247155958 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Espresso Product Name: Four Light Chandelier UPC: 785247155958 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4421-84 Mid. Chandeliers-Drum Shades - 696360 - Capital Lighting, Inc.
Columbus, OH, USA
P4421-84 Mid. Chandeliers-Drum Shades
696360
P4421-84 Mid. Chandeliers-Drum Shades 696360
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Espresso Product Name: Four Light Chandelier UPC: 785247155958 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 21.00
Length 21.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Espresso
Product Name: Four Light Chandelier
UPC: 785247155958
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696360
Product Name P4421-84 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details