Capital Lighting, Inc. P5821-30 Exterior -Wall Mt./Flush 696352

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Extension: 4.62 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Wall Lantern UPC: 785247157068 Category: Outdoor Glass: Matte White Acrylic Diffuser Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Extension: 4.62 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Wall Lantern UPC: 785247157068 Category: Outdoor Glass: Matte White Acrylic Diffuser Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5821-30 Exterior -Wall Mt./Flush - 696352 - Capital Lighting, Inc.
Columbus, OH, USA
P5821-30 Exterior -Wall Mt./Flush
696352
P5821-30 Exterior -Wall Mt./Flush 696352
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Extension: 4.62 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Wall Lantern UPC: 785247157068 Category: Outdoor Glass: Matte White Acrylic Diffuser Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.75
Extension: 4.62
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Wall Lantern
UPC: 785247157068
Category: Outdoor
Glass: Matte White Acrylic Diffuser
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696352
Product Name P5821-30 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details