Capital Lighting, Inc. P5736-09 Exterior -Wall Mt./Flush 696320

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.25 Extension: 3.75 Bulb Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Wall Lantern UPC: 785247162789 Category: Outdoor Glass: White Acrylic Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.25 Extension: 3.75 Bulb Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Wall Lantern UPC: 785247162789 Category: Outdoor Glass: White Acrylic Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5736-09 Exterior -Wall Mt./Flush - 696320 - Capital Lighting, Inc.
Columbus, OH, USA
P5736-09 Exterior -Wall Mt./Flush
696320
P5736-09 Exterior -Wall Mt./Flush 696320
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.25 Extension: 3.75 Bulb Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Wall Lantern UPC: 785247162789 Category: Outdoor Glass: White Acrylic Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.25
Extension: 3.75
Bulb
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Product Name: One Light Wall Lantern
UPC: 785247162789
Category: Outdoor
Glass: White Acrylic
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696320
Product Name P5736-09 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details