Capital Lighting, Inc. P5502-108 Exterior -Hanging 696308

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Length 15.00 Extension: 6.87 Bulb Type: Candleabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Hanging Lantern UPC: 785247160020 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Length 15.00 Extension: 6.87 Bulb Type: Candleabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Hanging Lantern UPC: 785247160020 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5502-108 Exterior -Hanging - 696308 - Capital Lighting, Inc.
Columbus, OH, USA
P5502-108 Exterior -Hanging
696308
P5502-108 Exterior -Hanging 696308
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Length 15.00 Extension: 6.87 Bulb Type: Candleabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Three Light Hanging Lantern UPC: 785247160020 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.00
Length 15.00
Extension: 6.87
Bulb
Type: Candleabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Three Light Hanging Lantern
UPC: 785247160020
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696308
Product Name P5502-108 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details