Capital Lighting, Inc. 2336CB-ESDS Exterior -Wall Mount 696253

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 26.50 Extension: 15.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 26.50 Extension: 15.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
2336CB-ESDS Exterior -Wall Mount - 696253 - Capital Lighting, Inc.
Columbus, OH, USA
2336CB-ESDS Exterior -Wall Mount
696253
2336CB-ESDS Exterior -Wall Mount 696253
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 26.50 Extension: 15.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 26.50
Extension: 15.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Copper Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696253
Product Name 2336CB-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details