Capital Lighting, Inc. 1675BK-DS Exterior -Wall Mount 696211

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.50 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.50 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
1675BK-DS Exterior -Wall Mount - 696211 - Capital Lighting, Inc.
Columbus, OH, USA
1675BK-DS Exterior -Wall Mount
696211
1675BK-DS Exterior -Wall Mount 696211
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.50 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.50
Extension: 14.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Seedy Panels
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696211
Product Name 1675BK-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details