Capital Lighting, Inc. M202778 Mid. Chandeliers-Glass Up 695711

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: White

Suppliers

Company
Product
Description
Supplier Links
M202778 Mid. Chandeliers-Glass Up - 695711 - Capital Lighting, Inc.
Columbus, OH, USA
M202778 Mid. Chandeliers-Glass Up
695711
M202778 Mid. Chandeliers-Glass Up 695711
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 16.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Chandelier
Category: Chandelier
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695711
Product Name M202778 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details