Capital Lighting, Inc. M204878 Mid. Chandeliers-Drum Shades 695704

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M204878 Mid. Chandeliers-Drum Shades - 695704 - Capital Lighting, Inc.
Columbus, OH, USA
M204878 Mid. Chandeliers-Drum Shades
695704
M204878 Mid. Chandeliers-Drum Shades 695704
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 28.50
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Brushed Nickel
Product Name: Four Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695704
Product Name M204878 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details