Capital Lighting, Inc. SL716678 Bathroom Fixtures-Two Lights 695684

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.00 Extension: 4 Bulb Type: T-8 Qty: 2 Wattage: 25 Finish: Brushed Nickel Weight: 10.1 Product Name: Two Light Wall Fixture UPC: 020389000620 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.00 Extension: 4 Bulb Type: T-8 Qty: 2 Wattage: 25 Finish: Brushed Nickel Weight: 10.1 Product Name: Two Light Wall Fixture UPC: 020389000620 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
SL716678 Bathroom Fixtures-Two Lights - 695684 - Capital Lighting, Inc.
Columbus, OH, USA
SL716678 Bathroom Fixtures-Two Lights
695684
SL716678 Bathroom Fixtures-Two Lights 695684
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.00 Extension: 4 Bulb Type: T-8 Qty: 2 Wattage: 25 Finish: Brushed Nickel Weight: 10.1 Product Name: Two Light Wall Fixture UPC: 020389000620 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 5.00
Extension: 4
Bulb
Type: T-8
Qty: 2
Wattage: 25
Finish: Brushed Nickel
Weight: 10.1
Product Name: Two Light Wall Fixture
UPC: 020389000620
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695684
Product Name SL716678 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details