Capital Lighting, Inc. S7055 Pendants-Drum Shade 695660

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 17.25 Bulb Finish: Mosaico Product Name: Fabric Shade Category: Fabric Shade Glass: mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 17.25 Bulb Finish: Mosaico Product Name: Fabric Shade Category: Fabric Shade Glass: mosaic

Suppliers

Company
Product
Description
Supplier Links
S7055 Pendants-Drum Shade - 695660 - Capital Lighting, Inc.
Columbus, OH, USA
S7055 Pendants-Drum Shade
695660
S7055 Pendants-Drum Shade 695660
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 17.25 Bulb Finish: Mosaico Product Name: Fabric Shade Category: Fabric Shade Glass: mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 17.25
Bulb
Finish: Mosaico
Product Name: Fabric Shade
Category: Fabric Shade
Glass: mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695660
Product Name S7055 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details