Capital Lighting, Inc. M411915 Sconces-Pocket 695486

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Bath Fixture Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Bath Fixture Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M411915 Sconces-Pocket - 695486 - Capital Lighting, Inc.
Columbus, OH, USA
M411915 Sconces-Pocket
695486
M411915 Sconces-Pocket 695486
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Product Name: One Light Bath Fixture Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 18.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Product Name: One Light Bath Fixture
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695486
Product Name M411915 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details