Capital Lighting, Inc. M263919 Pendants-Other 695476

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sienna Bronze Product Name: Three Light Pendant Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sienna Bronze Product Name: Three Light Pendant Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
M263919 Pendants-Other - 695476 - Capital Lighting, Inc.
Columbus, OH, USA
M263919 Pendants-Other
695476
M263919 Pendants-Other 695476
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sienna Bronze Product Name: Three Light Pendant Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sienna Bronze
Product Name: Three Light Pendant
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695476
Product Name M263919 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details