Capital Lighting, Inc. M273219 Semi-Flush Mts.-Bowl Style 695461

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Sienna Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Sienna Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: White

Suppliers

Company
Product
Description
Supplier Links
M273219 Semi-Flush Mts.-Bowl Style - 695461 - Capital Lighting, Inc.
Columbus, OH, USA
M273219 Semi-Flush Mts.-Bowl Style
695461
M273219 Semi-Flush Mts.-Bowl Style 695461
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Sienna Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Sienna Bronze
Product Name: Three Light Ceiling Fixture
Category: Ceiling
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695461
Product Name M273219 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details