Capital Lighting, Inc. M342178 Mini Pendants-Drum Shades 695457

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.50 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.50 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M342178 Mini Pendants-Drum Shades - 695457 - Capital Lighting, Inc.
Columbus, OH, USA
M342178 Mini Pendants-Drum Shades
695457
M342178 Mini Pendants-Drum Shades 695457
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.50 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.50
Bulb
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695457
Product Name M342178 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details