Capital Lighting, Inc. 1787X Lamps-Table Lamps 695389

Description
PRODUCT DETAILS / SPECS Height: 22.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Celadon Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 22.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Celadon Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
1787X Lamps-Table Lamps - 695389 - Capital Lighting, Inc.
Columbus, OH, USA
1787X Lamps-Table Lamps
695389
1787X Lamps-Table Lamps 695389
PRODUCT DETAILS / SPECS Height: 22.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Celadon Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 22.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Celadon Glazed Ceramic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695389
Product Name 1787X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details