Capital Lighting, Inc. 2450 Lamps-Table Lamps 695356

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 26.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Natural Brass Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 26.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Natural Brass Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
2450 Lamps-Table Lamps - 695356 - Capital Lighting, Inc.
Columbus, OH, USA
2450 Lamps-Table Lamps
695356
2450 Lamps-Table Lamps 695356
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 26.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Natural Brass Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 26.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Natural Brass
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695356
Product Name 2450 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details