Capital Lighting, Inc. 2411 Lamps-Table Lamps 695325

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: White Washed Oak Product Name: Two Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: White Washed Oak Product Name: Two Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
2411 Lamps-Table Lamps - 695325 - Capital Lighting, Inc.
Columbus, OH, USA
2411 Lamps-Table Lamps
695325
2411 Lamps-Table Lamps 695325
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: White Washed Oak Product Name: Two Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 21.25
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: White Washed Oak
Product Name: Two Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695325
Product Name 2411 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details