Capital Lighting, Inc. 962 Lamps-Table Lamps 695191

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Lily Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Lily Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
962 Lamps-Table Lamps - 695191 - Capital Lighting, Inc.
Columbus, OH, USA
962 Lamps-Table Lamps
695191
962 Lamps-Table Lamps 695191
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Lily Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Lily
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695191
Product Name 962 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details