Capital Lighting, Inc. Z2187 Semi-Flush Mts.-Drum Shade 695167

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Flushmount UPC: 8322837335 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Flushmount UPC: 8322837335 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
Z2187 Semi-Flush Mts.-Drum Shade - 695167 - Capital Lighting, Inc.
Columbus, OH, USA
Z2187 Semi-Flush Mts.-Drum Shade
695167
Z2187 Semi-Flush Mts.-Drum Shade 695167
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Flushmount UPC: 8322837335 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 9.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Two Light Flushmount
UPC: 8322837335
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695167
Product Name Z2187 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details