Capital Lighting, Inc. Z153 Lamps-Table Lamps 695142

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322515301 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322515301 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z153 Lamps-Table Lamps - 695142 - Capital Lighting, Inc.
Columbus, OH, USA
Z153 Lamps-Table Lamps
695142
Z153 Lamps-Table Lamps 695142
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322515301 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: One Light Table Lamp
UPC: 8322515301
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695142
Product Name Z153 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details