Capital Lighting, Inc. FR44627BCH Mini Pendants-Chain 694687

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Champagne Product Name: Mini Pendant Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Champagne Product Name: Mini Pendant Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR44627BCH Mini Pendants-Chain - 694687 - Capital Lighting, Inc.
Columbus, OH, USA
FR44627BCH Mini Pendants-Chain
694687
FR44627BCH Mini Pendants-Chain 694687
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Champagne Product Name: Mini Pendant Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Champagne
Product Name: Mini Pendant
Category: Mini Pendant
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5.75`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694687
Product Name FR44627BCH Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details