Capital Lighting, Inc. 1391BZ-ES Exterior -Post/Pier Head 694308

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Canopy: 5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Canopy: 5`` dia

Suppliers

Company
Product
Description
Supplier Links
1391BZ-ES Exterior -Post/Pier Head - 694308 - Capital Lighting, Inc.
Columbus, OH, USA
1391BZ-ES Exterior -Post/Pier Head
694308
1391BZ-ES Exterior -Post/Pier Head 694308
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Canopy: 5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Canopy: 5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694308
Product Name 1391BZ-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details