Capital Lighting, Inc. WB1494PCN Sconces-Single Glass 694259

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pecan Weight: 5.06 Product Name: One Light Vanity Fixture UPC: 014817400878 Category: Wall Glass: Dark Beige Colored Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Other
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pecan Weight: 5.06 Product Name: One Light Vanity Fixture UPC: 014817400878 Category: Wall Glass: Dark Beige Colored Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Other

Suppliers

Company
Product
Description
Supplier Links
WB1494PCN Sconces-Single Glass - 694259 - Capital Lighting, Inc.
Columbus, OH, USA
WB1494PCN Sconces-Single Glass
694259
WB1494PCN Sconces-Single Glass 694259
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pecan Weight: 5.06 Product Name: One Light Vanity Fixture UPC: 014817400878 Category: Wall Glass: Dark Beige Colored Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Other

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 14.25
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pecan
Weight: 5.06
Product Name: One Light Vanity Fixture
UPC: 014817400878
Category: Wall
Glass: Dark Beige Colored
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Other

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694259
Product Name WB1494PCN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details