Capital Lighting, Inc. WB1378BS Sconces-Single Glass 694212

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Extension: 6.5 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Brushed Steel Weight: 2.5 Product Name: One Light Sconce UPC: 014817393460 Category: Wall Glass: Silver Organza Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Extension: 6.5 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Brushed Steel Weight: 2.5 Product Name: One Light Sconce UPC: 014817393460 Category: Wall Glass: Silver Organza Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1378BS Sconces-Single Glass - 694212 - Capital Lighting, Inc.
Columbus, OH, USA
WB1378BS Sconces-Single Glass
694212
WB1378BS Sconces-Single Glass 694212
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Extension: 6.5 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: Brushed Steel Weight: 2.5 Product Name: One Light Sconce UPC: 014817393460 Category: Wall Glass: Silver Organza Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.25
Extension: 6.5
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: Brushed Steel
Weight: 2.5
Product Name: One Light Sconce
UPC: 014817393460
Category: Wall
Glass: Silver Organza
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694212
Product Name WB1378BS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details