Capital Lighting, Inc. 2162RB-ESDS Exterior -Hanging 694168

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.5`` dia

Suppliers

Company
Product
Description
Supplier Links
2162RB-ESDS Exterior -Hanging - 694168 - Capital Lighting, Inc.
Columbus, OH, USA
2162RB-ESDS Exterior -Hanging
694168
2162RB-ESDS Exterior -Hanging 694168
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 4.5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694168
Product Name 2162RB-ESDS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details