Capital Lighting, Inc. 4571KZ Pendants-Glass Down 694151

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Length 13.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Buckeye Bronze Product Name: Four Light Foyer Fixture Category: Foyer Glass: Copper Foil Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Length 13.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Buckeye Bronze Product Name: Four Light Foyer Fixture Category: Foyer Glass: Copper Foil Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4571KZ Pendants-Glass Down - 694151 - Capital Lighting, Inc.
Columbus, OH, USA
4571KZ Pendants-Glass Down
694151
4571KZ Pendants-Glass Down 694151
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Length 13.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Buckeye Bronze Product Name: Four Light Foyer Fixture Category: Foyer Glass: Copper Foil Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.25
Length 13.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Buckeye Bronze
Product Name: Four Light Foyer Fixture
Category: Foyer
Glass: Copper Foil Bound Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694151
Product Name 4571KZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details