Capital Lighting, Inc. 5750AN Sconces-Single Glass 694095

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
5750AN Sconces-Single Glass - 694095 - Capital Lighting, Inc.
Columbus, OH, USA
5750AN Sconces-Single Glass
694095
5750AN Sconces-Single Glass 694095
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.25
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Product Name: One Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694095
Product Name 5750AN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details