Capital Lighting, Inc. OL7602HTBZ Exterior -Wall Mount 694087

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heritage Bronze Weight: 12.71 Product Name: One Light Wall Lantern UPC: 014817392333 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heritage Bronze Weight: 12.71 Product Name: One Light Wall Lantern UPC: 014817392333 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7602HTBZ Exterior -Wall Mount - 694087 - Capital Lighting, Inc.
Columbus, OH, USA
OL7602HTBZ Exterior -Wall Mount
694087
OL7602HTBZ Exterior -Wall Mount 694087
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heritage Bronze Weight: 12.71 Product Name: One Light Wall Lantern UPC: 014817392333 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 24.75
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Heritage Bronze
Weight: 12.71
Product Name: One Light Wall Lantern
UPC: 014817392333
Category: Outdoor
Glass: Aged Oak
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694087
Product Name OL7602HTBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details