Capital Lighting, Inc. F2344/4BS Island/Pool Table-Drum Shades 694069

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Length 17.00 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Brushed Steel Weight: 8.89 Product Name: Four Light Single Tier Chandelier UPC: 014817392999 Category: Chandeliers Glass: Silver Organza Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Length 17.00 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Brushed Steel Weight: 8.89 Product Name: Four Light Single Tier Chandelier UPC: 014817392999 Category: Chandeliers Glass: Silver Organza Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2344/4BS Island/Pool Table-Drum Shades - 694069 - Capital Lighting, Inc.
Columbus, OH, USA
F2344/4BS Island/Pool Table-Drum Shades
694069
F2344/4BS Island/Pool Table-Drum Shades 694069
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Length 17.00 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Brushed Steel Weight: 8.89 Product Name: Four Light Single Tier Chandelier UPC: 014817392999 Category: Chandeliers Glass: Silver Organza Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Length 17.00
Bulb
Type: Halogen
Qty: 4
Wattage: 75
Finish: Brushed Steel
Weight: 8.89
Product Name: Four Light Single Tier Chandelier
UPC: 014817392999
Category: Chandeliers
Glass: Silver Organza
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694069
Product Name F2344/4BS Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details