Capital Lighting, Inc. FM291BS Flush Mounts-Drum Shades 694059

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 3.85 Product Name: Two Light Indoor Flush Mount UPC: 014817393521 Category: Flush Mount Fixtures Glass: Silver Organza Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 3.85 Product Name: Two Light Indoor Flush Mount UPC: 014817393521 Category: Flush Mount Fixtures Glass: Silver Organza Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
FM291BS Flush Mounts-Drum Shades - 694059 - Capital Lighting, Inc.
Columbus, OH, USA
FM291BS Flush Mounts-Drum Shades
694059
FM291BS Flush Mounts-Drum Shades 694059
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 3.85 Product Name: Two Light Indoor Flush Mount UPC: 014817393521 Category: Flush Mount Fixtures Glass: Silver Organza Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Weight: 3.85
Product Name: Two Light Indoor Flush Mount
UPC: 014817393521
Category: Flush Mount Fixtures
Glass: Silver Organza
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694059
Product Name FM291BS Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details