Capital Lighting, Inc. F2531/8+4ASTB Large Chandeliers-Glass Shade 694038

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 49.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Astral Bronze Weight: 36.5 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817392869 Category: Chandeliers Glass: Aged Oak Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 84`` Wire: 240`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 49.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Astral Bronze Weight: 36.5 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817392869 Category: Chandeliers Glass: Aged Oak Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 84`` Wire: 240`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2531/8+4ASTB Large Chandeliers-Glass Shade - 694038 - Capital Lighting, Inc.
Columbus, OH, USA
F2531/8+4ASTB Large Chandeliers-Glass Shade
694038
F2531/8+4ASTB Large Chandeliers-Glass Shade 694038
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 49.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Astral Bronze Weight: 36.5 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817392869 Category: Chandeliers Glass: Aged Oak Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 84`` Wire: 240`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 49.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Astral Bronze
Weight: 36.5
Product Name: 12 Light Multi-Tier Chandelier
UPC: 014817392869
Category: Chandeliers
Glass: Aged Oak
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Chain: 84``
Wire: 240``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694038
Product Name F2531/8+4ASTB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details