PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 17.10
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Roman Bronze
Weight: 21.12
Product Name: 52`` Ceiling Fan
UPC: 026586977475
Category: Ceiling Fans
Glass: Matte Opal
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.12 Dia
Wire: 6.5`
Motor size: 153X18
Motor housing: 9.5
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 55
Light Kit: Included
Speeds: 3 speed RPM: Low - 78/High - 170
Optional Control: CK250 - Wall or Hand-Held Combination Kit w/ Downlight Control
Reverse Air: Yes
Airflow Efficienty: 4842
Airflow Efficienty: 87
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 693843 |
| Product Name | 5CXR52RBD Fans-Ceiling Fans |