Hunter Fan Company Riazzi - 56" 23289

Description
Casual Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Black / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) White Cased glass 12° Blade pitch Number of Blades: 5 2 Position Mounting CFM High: 5734 RPM High: 122 Omega Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty
Description
Casual Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Black / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) White Cased glass 12° Blade pitch Number of Blades: 5 2 Position Mounting CFM High: 5734 RPM High: 122 Omega Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Riazzi - 56" - 23289 - Hunter Fan Company
Memphis, TN, USA
Riazzi - 56"
23289
Riazzi - 56" 23289
Casual Great Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Black / Cherry Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) White Cased glass 12° Blade pitch Number of Blades: 5 2 Position Mounting CFM High: 5734 RPM High: 122 Omega Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty

Casual

Great Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Brushed Nickel Finish
  • Black / Cherry Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • White Cased glass
  • 12° Blade pitch
  • Number of Blades: 5
  • 2 Position Mounting
  • CFM High: 5734
  • RPM High: 122
  • Omega Canopy
  • Bulb Watts: 60W
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23289
Product Name Riazzi - 56"
Unlock Full Specs
to access all available technical data

Similar Products