Capital Lighting, Inc. 76-414 Semi-Flush Mts.-Spot Lights 693666

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: Par 20 Qty: 2 Wattage: 50 Finish: White UPC: 045923764141
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: Par 20 Qty: 2 Wattage: 50 Finish: White UPC: 045923764141

Suppliers

Company
Product
Description
Supplier Links
76-414 Semi-Flush Mts.-Spot Lights - 693666 - Capital Lighting, Inc.
Columbus, OH, USA
76-414 Semi-Flush Mts.-Spot Lights
693666
76-414 Semi-Flush Mts.-Spot Lights 693666
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Bulb Type: Par 20 Qty: 2 Wattage: 50 Finish: White UPC: 045923764141

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.50
Bulb
Type: Par 20
Qty: 2
Wattage: 50
Finish: White
UPC: 045923764141

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693666
Product Name 76-414 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details