Capital Lighting, Inc. 76-420 Semi-Flush Mts.-Spot Lights 693660

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Par 30 Qty: 2 Wattage: 75 Finish: White UPC: 045923764202
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Par 30 Qty: 2 Wattage: 75 Finish: White UPC: 045923764202

Suppliers

Company
Product
Description
Supplier Links
76-420 Semi-Flush Mts.-Spot Lights - 693660 - Capital Lighting, Inc.
Columbus, OH, USA
76-420 Semi-Flush Mts.-Spot Lights
693660
76-420 Semi-Flush Mts.-Spot Lights 693660
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Par 30 Qty: 2 Wattage: 75 Finish: White UPC: 045923764202

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Bulb
Type: Par 30
Qty: 2
Wattage: 75
Finish: White
UPC: 045923764202

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693660
Product Name 76-420 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details