Capital Lighting, Inc. 76-404 Semi-Flush Mts.-Spot Lights 693645

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Par 20 Qty: 3 Wattage: 50 Finish: White UPC: 045923764042
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Par 20 Qty: 3 Wattage: 50 Finish: White UPC: 045923764042

Suppliers

Company
Product
Description
Supplier Links
76-404 Semi-Flush Mts.-Spot Lights - 693645 - Capital Lighting, Inc.
Columbus, OH, USA
76-404 Semi-Flush Mts.-Spot Lights
693645
76-404 Semi-Flush Mts.-Spot Lights 693645
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Par 20 Qty: 3 Wattage: 50 Finish: White UPC: 045923764042

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Bulb
Type: Par 20
Qty: 3
Wattage: 50
Finish: White
UPC: 045923764042

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693645
Product Name 76-404 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details