Capital Lighting, Inc. 76-281 Mid. Chandeliers-Glass Down 693644

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five Light Chandelier UPC: 045923762819 Category: Chandeliers Glass: Clear Ribbed
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five Light Chandelier UPC: 045923762819 Category: Chandeliers Glass: Clear Ribbed

Suppliers

Company
Product
Description
Supplier Links
76-281 Mid. Chandeliers-Glass Down - 693644 - Capital Lighting, Inc.
Columbus, OH, USA
76-281 Mid. Chandeliers-Glass Down
693644
76-281 Mid. Chandeliers-Glass Down 693644
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five Light Chandelier UPC: 045923762819 Category: Chandeliers Glass: Clear Ribbed

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Brass
Product Name: Five Light Chandelier
UPC: 045923762819
Category: Chandeliers
Glass: Clear Ribbed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693644
Product Name 76-281 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details