Capital Lighting, Inc. 76-622 Exterior -Wall Mount 693621

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 300 Finish: Metallic Silver Product Name: 1 Light Wall Mount UPC: 045923766220 Category: Wall Mounts Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 300 Finish: Metallic Silver Product Name: 1 Light Wall Mount UPC: 045923766220 Category: Wall Mounts Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
76-622 Exterior -Wall Mount - 693621 - Capital Lighting, Inc.
Columbus, OH, USA
76-622 Exterior -Wall Mount
693621
76-622 Exterior -Wall Mount 693621
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 300 Finish: Metallic Silver Product Name: 1 Light Wall Mount UPC: 045923766220 Category: Wall Mounts Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 300
Finish: Metallic Silver
Product Name: 1 Light Wall Mount
UPC: 045923766220
Category: Wall Mounts
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693621
Product Name 76-622 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details