Capital Lighting, Inc. 76-130 Flush Mounts-Bowl Style 693421

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Flush Mount UPC: 045923761300 Category: Flush Mounts Glass: Frosted Melon
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Flush Mount UPC: 045923761300 Category: Flush Mounts Glass: Frosted Melon

Suppliers

Company
Product
Description
Supplier Links
76-130 Flush Mounts-Bowl Style - 693421 - Capital Lighting, Inc.
Columbus, OH, USA
76-130 Flush Mounts-Bowl Style
693421
76-130 Flush Mounts-Bowl Style 693421
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Flush Mount UPC: 045923761300 Category: Flush Mounts Glass: Frosted Melon

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Brass
Product Name: Two Light Flush Mount
UPC: 045923761300
Category: Flush Mounts
Glass: Frosted Melon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693421
Product Name 76-130 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details