Capital Lighting, Inc. 10742OZ Pendants-Bowl Style 693388

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.30 Height: 20.83 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Olde Bronze Weight: 8 Product Name: Two Light Pendant UPC: 783927289696 Category: Fluorescent Pendant Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 49``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.30 Height: 20.83 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Olde Bronze Weight: 8 Product Name: Two Light Pendant UPC: 783927289696 Category: Fluorescent Pendant Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 49``

Suppliers

Company
Product
Description
Supplier Links
10742OZ Pendants-Bowl Style - 693388 - Capital Lighting, Inc.
Columbus, OH, USA
10742OZ Pendants-Bowl Style
693388
10742OZ Pendants-Bowl Style 693388
PRODUCT DETAILS / SPECS Width/Dia: 19.30 Height: 20.83 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Olde Bronze Weight: 8 Product Name: Two Light Pendant UPC: 783927289696 Category: Fluorescent Pendant Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 49``

PRODUCT DETAILS / SPECS
Width/Dia: 19.30
Height: 20.83
Bulb
Type: Fluorescent
Qty: 2
Wattage: 18
Finish: Olde Bronze
Weight: 8
Product Name: Two Light Pendant
UPC: 783927289696
Category: Fluorescent Pendant
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: CSA
Chain: 72``
Wire: 49``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693388
Product Name 10742OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details