Capital Lighting, Inc. 27647 Lamps-Table Lamps 693268

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.25 Length 31.25 Bulb Qty: 1 Wattage: 150 Finish: Dark Mahogany Red Weight: 13 Product Name: One Light Table Lamp UPC: 792977276471 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.25 Length 31.25 Bulb Qty: 1 Wattage: 150 Finish: Dark Mahogany Red Weight: 13 Product Name: One Light Table Lamp UPC: 792977276471 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27647 Lamps-Table Lamps - 693268 - Capital Lighting, Inc.
Columbus, OH, USA
27647 Lamps-Table Lamps
693268
27647 Lamps-Table Lamps 693268
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.25 Length 31.25 Bulb Qty: 1 Wattage: 150 Finish: Dark Mahogany Red Weight: 13 Product Name: One Light Table Lamp UPC: 792977276471 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.25
Length 31.25
Bulb
Qty: 1
Wattage: 150
Finish: Dark Mahogany Red
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977276471
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693268
Product Name 27647 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details